BUD INDUSTRIES, INC. Boxes CU-1475-MB

Description
"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 2.590"" (65.79mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 2.590"" (65.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1475-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 2.590"" (65.79mm)"

"Box Plastic, ABS Black Split Sides 4.128"" L x 2.253"" W (104.85mm x 57.23mm) X 2.590"" (65.79mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 83F3315 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
83F3315
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 83F3315
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:65.8mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:65.8mm; External Width - Metric:104mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-1475-MB-ND 83F3315
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
22mm Enclosure 800F PB - 800F-4PM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
Material Gray Plastic
View Details
2 suppliers
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers