BUD INDUSTRIES, INC. Utilibox Style H CU-1472

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style H
CU-1472
Utilibox Style H CU-1472
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - 377-2839-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 3.102"" L x 3.102"" W (78.79mm x 78.79mm) X 2.090"" (53.09mm)"

"Box Plastic, ABS Black Split Sides 3.102"" L x 3.102"" W (78.79mm x 78.79mm) X 2.090"" (53.09mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4523 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4523
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4523
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:53.1mm; External Width - Metric:78mm; External Depth - Metric:79mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-1472 377-2839-ND 06M4523
Product Name Utilibox Style H Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.07 inch (77.98 mm) 2.09 inch (53.1 mm)
Width 3.1 inch (78.74 mm) 3.07 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Flanged Heat-Sink Aluminum Enclosure - EXHF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 4.92 to 13.11 inch (125 to 333 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details