BUD INDUSTRIES, INC. Boxes - CU-1470-MB CU-1470-MB

Description
Manufacturer: Bud Industries Win Source Part Number: 785043-CU-1470-MB Series: Utilibox Style H Color: Black Features: PCB Supports Material Flammability Rating: UL94 V-0 Thickness: 0.070" (1.78mm) Height: 1.490" (37.85mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.1 lb (45.36g) Container Type: Box with Mounting Flange Area (L x W): 6.52" (42.1cm) Family Name: CU Categories: Boxes, Enclosures, Racks Dimension: 3.102" L x 2.102" W (78.79mm x 53.39mm) Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 785043-CU-1470-MB Series: Utilibox Style H Color: Black Features: PCB Supports Material Flammability Rating: UL94 V-0 Thickness: 0.070" (1.78mm) Height: 1.490" (37.85mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.1 lb (45.36g) Container Type: Box with Mounting Flange Area (L x W): 6.52" (42.1cm) Family Name: CU Categories: Boxes, Enclosures, Racks Dimension: 3.102" L x 2.102" W (78.79mm x 53.39mm) Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - CU-1470-MB - CU-1470-MB - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CU-1470-MB
CU-1470-MB
Boxes - CU-1470-MB CU-1470-MB
Manufacturer: Bud Industries Win Source Part Number: 785043-CU-1470-MB Series: Utilibox Style H Color: Black Features: PCB Supports Material Flammability Rating: UL94 V-0 Thickness: 0.070" (1.78mm) Height: 1.490" (37.85mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.1 lb (45.36g) Container Type: Box with Mounting Flange Area (L x W): 6.52" (42.1cm) Family Name: CU Categories: Boxes, Enclosures, Racks Dimension: 3.102" L x 2.102" W (78.79mm x 53.39mm) Introduction Date: May 01, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 785043-CU-1470-MB
Series: Utilibox Style H
Color: Black
Features: PCB Supports
Material Flammability Rating: UL94 V-0
Thickness: 0.070" (1.78mm)
Height: 1.490" (37.85mm)
Material: Plastic, ABS
Design: Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.1 lb (45.36g)
Container Type: Box with Mounting Flange
Area (L x W): 6.52" (42.1cm)
Family Name: CU
Categories: Boxes, Enclosures, Racks
Dimension: 3.102" L x 2.102" W (78.79mm x 53.39mm)
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 05M4049 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
05M4049
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 05M4049
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.85mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:37.85mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CU-1470-MB 05M4049
Product Name Boxes - CU-1470-MB Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Length 1.49 inch (37.85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6 POLYCARBONATE BOX - SPCP.U series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.38 to 5.91 inch (35 to 150 mm)
Width 2.95 to 6.89 inch (75 to 175 mm)
View Details