BUD INDUSTRIES, INC. Boxes CU-124-G

Description
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1932-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

"Box Metal, Aluminum Gray Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 1.218"" (30.94mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries - 24C9797 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries
24C9797
Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries 24C9797
ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.73mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Enclosure;Diecast Aluminum;Gray Finish;4.37L x 2.37W x 1.21H in - 70147673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Diecast Aluminum;Gray Finish;4.37L x 2.37W x 1.21H in
70147673
Enclosure;Diecast Aluminum;Gray Finish;4.37L x 2.37W x 1.21H in 70147673
Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Econobox, Body Material Aluminum Alloy, Gray, #6-32 Flat Head Screw
The Low-Cost, Cast Aluminum Enclosure. Bud offers 15 box sizes, each with close fitting flange covers fastened to bosses in the body with screws. This plus thickness of the #ADC-10 aluminum alloy offers excellent screening properties. These lightweight, easy to machine enclosures have a number of uses — instrument and meter cases, filter networks, junction bosses switching and many other applications requiring a small box. In addition, they are ideal for concealed or other interior use where a safety closure is necessary.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1932-ND 24C9797 70147673
Product Name Boxes Enclosure, Box, Aluminium, Gray; Enclosure Type Bud Industries Enclosure;Diecast Aluminum;Gray Finish;4.37L x 2.37W x 1.21H in
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, BLACK, 4.331 X 2.756 X 2.122 - 70016643 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 130-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
4 suppliers