BUD INDUSTRIES, INC. Racks - CSR-8060 CSR-8060

Description
Ideal framework for organizing your networking components
Request a Quote Datasheet
Description
Ideal framework for organizing your networking components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ideal framework for organizing your networking components

Ideal framework for organizing your networking components

Supplier's Site
Racks - CSR-8060 - CSR-8060 - Win Source Electronics
Laguna Hills, CA, United States
Racks - CSR-8060
CSR-8060
Racks - CSR-8060 CSR-8060
Manufacturer: Bud Industries Win Source Part Number: 795366-CSR-8060 Series: CSR Type: Open Rack Color: Black Features: Mounting Brackets Style: Open Rack, Single Frame Material: Metal, Aluminum Dimensions - Panel: 3.000" L x 21.752" W x 61.250" H (76.20mm x 552.50mm x 1555.75mm) Dimensions - Overall: 23.000" L x 24.250" W x 66.500" H (584.20mm x 615.95mm x 1689.10mm) Door: Doorless Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 100 lbs (45.4kg) Categories: Boxes, Enclosures, Racks Introduction Date: January 22, 2001 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 795366-CSR-8060
Series: CSR
Type: Open Rack
Color: Black
Features: Mounting Brackets
Style: Open Rack, Single Frame
Material: Metal, Aluminum
Dimensions - Panel: 3.000" L x 21.752" W x 61.250" H (76.20mm x 552.50mm x 1555.75mm)
Dimensions - Overall: 23.000" L x 24.250" W x 66.500" H (584.20mm x 615.95mm x 1689.10mm)
Door: Doorless
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 100 lbs (45.4kg)
Categories: Boxes, Enclosures, Racks
Introduction Date: January 22, 2001
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
CSR-8060
Racks & Rack Cabinets CSR-8060
Racks & Rack Cabinets COMMS SERVER RACK

Racks & Rack Cabinets COMMS SERVER RACK

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CSR-8060 CSR-8060 CSR-8060
Product Name Racks - CSR-8060 Racks & Rack Cabinets
Type Rack Enclosures
Shape Rectangular
Length 66.5 inch (1689 mm) 23 inch (584 mm)
Width 24.25 inch (616 mm) 24.25 inch (616 mm)
Depth 23 inch (584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details