CHASSIS KIT, 8.06INX11.25IN, ALUMINIUM; Panel Type:Chassis Kit; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:CS-11212 and CS-11216 Champion Series Cabinets; External Height - Metric:204.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 87F1797 |
| Product Name | Chassis Kit, 8.06Inx11.25In, Aluminium; Panel Type Bud Industries |
| Category | Industrial |