CABINET, DESK TOP, 1.75IN, ALUMINIUM, SAND; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:432mm; External Depth - Metric:406mm; Enclosure Material:Aluminum; Body Color:SandRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 52F6460 |
| Product Name | Cabinet, Desk Top, 1.75In, Aluminium, Sand; Cabinet Style Bud Industries |
| Material | Aluminum |