CABINET, DESK TOP, 1.75IN, ALUMINIUM BLACK; Cabinet Style:Desktop; Panel Space Height:1.75"; External Height - Metric:44.45mm; External Width - Metric:216mm; External Depth - Metric:203mm; Enclosure Material:Aluminum RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 06M4512 |
| Product Name | Cabinet, Desk Top, 1.75In, Aluminium Black; Cabinet Style Bud Industries |
| Material | Aluminum |