BUD INDUSTRIES, INC. Rack; Aluminum; 4 in.; 6 in.; 6 in.; Black Textured; 0.05 in.; Tapping Screw CS-11202-BT

Description
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.
Datasheet
Description
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack; Aluminum; 4 in.; 6 in.; 6 in.; Black Textured; 0.05 in.; Tapping Screw - 70148282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Aluminum; 4 in.; 6 in.; 6 in.; Black Textured; 0.05 in.; Tapping Screw
70148282
Rack; Aluminum; 4 in.; 6 in.; 6 in.; Black Textured; 0.05 in.; Tapping Screw 70148282
0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

0.050 in. Thickness Aluminum Rack, Tapping Screw Type, Panel Mount
Design Features: Top, bottom, front and rear panels, 0.050" aluminum. Ventilation slots in bottom and rear panel. Easily assembled with eight self-threading screws. No screws on front or rear panels. Designed to allow for maximum interior space. Removable top and bottom provide easy access to components. Four self-adhesive rubber feet provided. Finishes: Black textured (BT) top and bottom with smooth white front and rear panels.

Supplier's Site
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4508 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4508
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4508
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:101.6mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70148282 06M4508
Product Name Rack; Aluminum; 4 in.; 6 in.; 6 in.; Black Textured; 0.05 in.; Tapping Screw Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers
TG Series Enclosures - 201-005-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers