BUD INDUSTRIES, INC. Boxes CN-6704

Description
"Box Metal, Aluminum Natural Cover Included 4.512"" L x 2.504"" W (114.60mm x 63.60mm) X 2.214"" (56.24mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 4.512"" L x 2.504"" W (114.60mm x 63.60mm) X 2.214"" (56.24mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1528-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 4.512"" L x 2.504"" W (114.60mm x 63.60mm) X 2.214"" (56.24mm)"

"Box Metal, Aluminum Natural Cover Included 4.512"" L x 2.504"" W (114.60mm x 63.60mm) X 2.214"" (56.24mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6017 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6017
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6017
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:115mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:63.5mm; External Width - Metric:115mm; External Depth - Metric:56mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.51 X 2.5 X 2.22 in - 70147704 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.51 X 2.5 X 2.22 in
70147704
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.51 X 2.5 X 2.22 in 70147704
Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Mounting Flanges Are Molded-In, into the Short Side of the Base for One-Piece Construction, Eliminating Separate Welded-On Plates that Could Trap Fluids
  • The Mounting Flanges Allow the Box To Be Mounted on a Wall or Panel without Having to Remove the Cover and Exposing Internal Components to the Environment
  • Rugged #ADC-12 Alloy Die Cast Aluminum Box Meeting NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • All Sizes Have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-6704
Electrical Enclosures CN-6704
Electrical Enclosures 4.51 X 2.50 X 2.22

Electrical Enclosures 4.51 X 2.50 X 2.22

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1528-ND 79K6017 70147704 CN-6704
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, MOUNTING FLANGE, 4.51 X 2.5 X 2.22 in Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 5 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers