BUD INDUSTRIES, INC. Boxes CN-5711

Description
"Box Metal, Aluminum Natural Cover Included 8.752"" L x 5.744"" W (222.30mm x 145.90mm) X 2.254"" (57.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 8.752"" L x 5.744"" W (222.30mm x 145.90mm) X 2.254"" (57.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1522-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 8.752"" L x 5.744"" W (222.30mm x 145.90mm) X 2.254"" (57.25mm)"

"Box Metal, Aluminum Natural Cover Included 8.752"" L x 5.744"" W (222.30mm x 145.90mm) X 2.254"" (57.25mm)"

Buy Now Datasheet
Boxes - CN-5711 - CN-5711 - Win Source Electronics
Laguna Hills, CA, United States
Boxes - CN-5711
CN-5711
Boxes - CN-5711 CN-5711
Manufacturer: Bud Industries Win Source Part Number: 1029768-CN-5711 Color: Natural Features: Sealed Ratings: IP66, NEMA 1,2,4,4X,12,13 Thickness: 0.080" (2.03mm) Height: 2.254" (57.25mm) Material: Metal, Aluminum Design: Cover Included Shipping Info: Shipped from Digi-Key Weight: 1.4 lbs (635g) Container Type: Box Area (L x W): 50.3" (325cm) Categories: Boxes, Enclosures, Racks Status: Active Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Bud Industries
Win Source Part Number: 1029768-CN-5711
Color: Natural
Features: Sealed
Ratings: IP66, NEMA 1,2,4,4X,12,13
Thickness: 0.080" (2.03mm)
Height: 2.254" (57.25mm)
Material: Metal, Aluminum
Design: Cover Included
Shipping Info: Shipped from Digi-Key
Weight: 1.4 lbs (635g)
Container Type: Box
Area (L x W): 50.3" (325cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 8.75 X 5.74 X 2.25 IN - 70147723 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 8.75 X 5.74 X 2.25 IN
70147723
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 8.75 X 5.74 X 2.25 IN 70147723
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5711
Electrical Enclosures CN-5711
Electrical Enclosures 8.75 X 5.74 X 2.25

Electrical Enclosures 8.75 X 5.74 X 2.25

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 79K6011 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
79K6011
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 79K6011
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.2mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1522-ND CN-5711 70147723 CN-5711 79K6011
Product Name Boxes Boxes - CN-5711 ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 8.75 X 5.74 X 2.25 IN Electrical Enclosures Enclosure, Box, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 32.68 inch (120 to 830 mm)
View Details
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details