BUD INDUSTRIES, INC. Boxes CN-5709

Description
"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 2.228"" (56.59mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 2.228"" (56.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1520-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 2.228"" (56.59mm)"

"Box Metal, Aluminum Natural Cover Included 6.780"" L x 4.772"" W (172.21mm x 121.21mm) X 2.228"" (56.59mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6009 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6009
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6009
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121mm; External Depth - Metric:172mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.4mm; External Width - Metric:121mm; External Depth - Metric:172mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 2.22 IN - 70147721 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 2.22 IN
70147721
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 2.22 IN 70147721
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5709
Electrical Enclosures CN-5709
Electrical Enclosures 6.78 X 4.77 X 2.22

Electrical Enclosures 6.78 X 4.77 X 2.22

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1520-ND 79K6009 70147721 CN-5709
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.78 X 4.77 X 2.22 IN Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 5 6
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Plastic Enclosures - DATEC-COMPACT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.35 to 8.11 inch (136 to 206 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 130-013 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
3 suppliers