BUD INDUSTRIES, INC. Boxes CN-5708

Description
"Box Metal, Aluminum Natural Cover Included 6.508"" L x 5.008"" W (165.30mm x 127.20mm) X 3.054"" (77.57mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 6.508"" L x 5.008"" W (165.30mm x 127.20mm) X 3.054"" (77.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1519-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 6.508"" L x 5.008"" W (165.30mm x 127.20mm) X 3.054"" (77.57mm)"

"Box Metal, Aluminum Natural Cover Included 6.508"" L x 5.008"" W (165.30mm x 127.20mm) X 3.054"" (77.57mm)"

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.51 X 5.01 X 3.05 IN - 70147720 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.51 X 5.01 X 3.05 IN
70147720
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.51 X 5.01 X 3.05 IN 70147720
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6008 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6008
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6008
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:77.5mm; External Width - Metric:127mm; External Depth - Metric:165mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:77.5mm; External Width - Metric:127mm; External Depth - Metric:165mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5708
Electrical Enclosures CN-5708
Electrical Enclosures 6.51 X 5.01 X 3.05

Electrical Enclosures 6.51 X 5.01 X 3.05

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1519-ND 70147720 79K6008 CN-5708
Product Name Boxes ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 6.51 X 5.01 X 3.05 IN Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum Aluminum; Diecast Aluminium
NEMA Rating Type 1 NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 5
Unlock Full Specs
to access all available technical data

Similar Products

Table-top/Portable Instrument Enclosures - EURO CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.24 to 14.45 inch (260 to 367 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 121-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers