BUD INDUSTRIES, INC. Boxes CN-5707

Description
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.054"" (77.57mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.054"" (77.57mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1518-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.054"" (77.57mm)"

"Box Metal, Aluminum Natural Cover Included 5.472"" L x 4.008"" W (138.99mm x 101.80mm) X 3.054"" (77.57mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries - 79K6007 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries
79K6007
Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries 79K6007
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:77.5mm; External Width - Metric:102mm; External Depth - Metric:139mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:77.5mm; External Width - Metric:102mm; External Depth - Metric:139mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
CN-5707
Electrical Enclosures CN-5707
Electrical Enclosures 5.47 X 4.01 X 3.05

Electrical Enclosures 5.47 X 4.01 X 3.05

Buy Now Datasheet
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 5.47 X 4.01 X 3.05 IN - 70147719 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 5.47 X 4.01 X 3.05 IN
70147719
ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 5.47 X 4.01 X 3.05 IN 70147719
Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings Available in Natural Finish (Other Finishes Available Upon Request) Self-Adhesive Gasket Easily Attaches to Cover Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning Easily Machined and Modified to Your Particular Requirements

  • Rugged #ADC-12 Alloy Die Cast Aluminum Box with NEMA 1, 2, 4, 4x, 12, 13 and IP65 Ratings
  • Available in Natural Finish (Other Finishes Available Upon Request)
  • Self-Adhesive Gasket Easily Attaches to Cover
  • Cover Attaches with 4 or 6 Screws for a Secure and Tight Seal
  • Many Sizes have Internal Card Guides for PC Board Mounting or Partitioning
  • Easily Machined and Modified to Your Particular Requirements
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1518-ND 79K6007 CN-5707 70147719
Product Name Boxes Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 5.47 X 4.01 X 3.05 IN
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
NEMA Rating Type 1 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 5 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9846 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details