"Box Metal, Aluminum Natural Cover Included 2.362"" L x 2.161"" W (59.99mm x 54.89mm) X 1.224"" (31.09mm)"
Electrical Enclosures 2.36 X 2.16 X 1.22
ENCLOSURE, WALL MOUNT, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:30.99mm; External Width - Metric:55mm; External Depth - Metric:60mm; IP Rating:IP65, IP66; Body Color:Natural RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1511-ND | CN-5700 | 79K6000 | 70147712 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Aluminium; Enclosure Type Bud Industries | ENCLOSURE, ALUMINUM, NEMA 1,2,4,4X,12&13, 2.36 X 2.16 X 1.22 IN |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Aluminum | Aluminum; Diecast Aluminium | Aluminum | |
| NEMA Rating | Type 1 | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 | 5 | 6 |