BUD INDUSTRIES, INC. Cables, Wires - Management - Cable Ties and Zip Ties CMS-2218-B

Description
Win Source Part Number: 967176-CMS-2218-B Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Package: 25 per Pkg Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): GT.75X1800; TM3-X2-C0Y; HLS-15R0; HLC3S-X0; GT.75X150C2; GT.75X150P2CMS2218B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Bud Industries Other Names: CMS 2218 B,CMS2218B Length - Approximate: 18" Length - Actual: 1.500' (457.20mm)
Request a Quote Datasheet
Description
Win Source Part Number: 967176-CMS-2218-B Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Package: 25 per Pkg Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): GT.75X1800; TM3-X2-C0Y; HLS-15R0; HLC3S-X0; GT.75X150C2; GT.75X150P2CMS2218B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Bud Industries Other Names: CMS 2218 B,CMS2218B Length - Approximate: 18" Length - Actual: 1.500' (457.20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
967176-CMS-2218-B
Cables, Wires - Management - Cable Ties and Zip Ties 967176-CMS-2218-B
Win Source Part Number: 967176-CMS-2218-B Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Package: 25 per Pkg Standard Package: 1 Material: Polyamide (PA), Nylon Width: 0.750" (19.05mm) Wire/Cable Tie Type: Hook and Loop - Strip Bundle Diameter: Variable Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): GT.75X1800; TM3-X2-C0Y; HLS-15R0; HLC3S-X0; GT.75X150C2; GT.75X150P2CMS2218B; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 5806.10.2400 Mfr: Bud Industries Other Names: CMS 2218 B,CMS2218B Length - Approximate: 18" Length - Actual: 1.500' (457.20mm)

Win Source Part Number: 967176-CMS-2218-B
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Black
Package: 25 per Pkg
Standard Package: 1
Material: Polyamide (PA), Nylon
Width: 0.750" (19.05mm)
Wire/Cable Tie Type: Hook and Loop - Strip
Bundle Diameter: Variable
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): GT.75X1800; TM3-X2-C0Y; HLS-15R0; HLC3S-X0; GT.75X150C2; GT.75X150P2CMS2218B;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 5806.10.2400
Mfr: Bud Industries
Other Names: CMS 2218 B,CMS2218B
Length - Approximate: 18"
Length - Actual: 1.500' (457.20mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 967176-CMS-2218-B
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details
Cable Assembly - 6040A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Plug socket with cable - KMEB-3-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 2-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
Twisted Pair Cable - 035687-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers