BUD INDUSTRIES, INC. Electrical Cable/Wire CM-2200

Description
CABLE MANAGEMENT BRACKET, STEEL, BLACK, CABLE ORGANIZER TYPE:CABLE BRACKET, FOR USE WITH:CABINET RACKS, PRODUCT RANGE:-, COLOUR:BLACK, EXTERNAL DEPTH:3, EXTERNAL HEIGHT:1, EXTERNAL WIDTH:1.5, MATERIAL:STEEL W/ HOOK AND LOOP STRAP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE MANAGEMENT BRACKET, STEEL, BLACK, CABLE ORGANIZER TYPE:CABLE BRACKET, FOR USE WITH:CABINET RACKS, PRODUCT RANGE:-, COLOUR:BLACK, EXTERNAL DEPTH:3, EXTERNAL HEIGHT:1, EXTERNAL WIDTH:1.5, MATERIAL:STEEL W/ HOOK AND LOOP STRAP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Electrical Cable/Wire - 17765268 - Radwell International
Willingboro, NJ, United States
Electrical Cable/Wire
17765268
Electrical Cable/Wire 17765268
CABLE MANAGEMENT BRACKET, STEEL, BLACK, CABLE ORGANIZER TYPE:CABLE BRACKET, FOR USE WITH:CABINET RACKS, PRODUCT RANGE:-, COLOUR:BLACK, EXTERNAL DEPTH:3, EXTERNAL HEIGHT:1, EXTERNAL WIDTH:1.5, MATERIAL:STEEL W/ HOOK AND LOOP STRAP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CABLE MANAGEMENT BRACKET, STEEL, BLACK, CABLE ORGANIZER TYPE:CABLE BRACKET, FOR USE WITH:CABINET RACKS, PRODUCT RANGE:-, COLOUR:BLACK, EXTERNAL DEPTH:3, EXTERNAL HEIGHT:1, EXTERNAL WIDTH:1.5, MATERIAL:STEEL W/ HOOK AND LOOP STRAP ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 17765268
Product Name Electrical Cable/Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 450mm, twisted pair single-end, Screw-Lok - G125-FD12005F1-0450L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details