BUD INDUSTRIES, INC. Panel Chassis, 8.75Inx19In, Aluminium; Panel Type Bud Industries CB-1374

Description
PANEL CHASSIS, 8.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:222.3mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL CHASSIS, 8.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:222.3mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Chassis, 8.75Inx19In, Aluminium; Panel Type Bud Industries - 91F497 - Newark, An Avnet Company
Chicago, IL, United States
Panel Chassis, 8.75Inx19In, Aluminium; Panel Type Bud Industries
91F497
Panel Chassis, 8.75Inx19In, Aluminium; Panel Type Bud Industries 91F497
PANEL CHASSIS, 8.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:222.3mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL CHASSIS, 8.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:5U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:222.3mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F497
Product Name Panel Chassis, 8.75Inx19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4510SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863000 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 49.83 lbs (22.6 kg)
Depth 19.02 inch (483 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details