BUD INDUSTRIES, INC. Enclosure CB-1373

Description
PANEL CHASSIS, 7INX19IN, ALUMINIUM, PANEL TYPE:RACK PANEL, RACK U HEIGHT:4U, PANEL MATERIAL:ALUMINIUM, BODY COLOR:UNFINISHED, FOR USE WITH:19 RACK MOUNTING RAIL, EXTERNAL HEIGHT - METRIC:177.8MM, EXTERNAL WIDTH - METRIC:483MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL CHASSIS, 7INX19IN, ALUMINIUM, PANEL TYPE:RACK PANEL, RACK U HEIGHT:4U, PANEL MATERIAL:ALUMINIUM, BODY COLOR:UNFINISHED, FOR USE WITH:19 RACK MOUNTING RAIL, EXTERNAL HEIGHT - METRIC:177.8MM, EXTERNAL WIDTH - METRIC:483MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 17786037 - Radwell International
Willingboro, NJ, United States
Enclosure
17786037
Enclosure 17786037
PANEL CHASSIS, 7INX19IN, ALUMINIUM, PANEL TYPE:RACK PANEL, RACK U HEIGHT:4U, PANEL MATERIAL:ALUMINIUM, BODY COLOR:UNFINISHED, FOR USE WITH:19 RACK MOUNTING RAIL, EXTERNAL HEIGHT - METRIC:177.8MM, EXTERNAL WIDTH - METRIC:483MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PANEL CHASSIS, 7INX19IN, ALUMINIUM, PANEL TYPE:RACK PANEL, RACK U HEIGHT:4U, PANEL MATERIAL:ALUMINIUM, BODY COLOR:UNFINISHED, FOR USE WITH:19 RACK MOUNTING RAIL, EXTERNAL HEIGHT - METRIC:177.8MM, EXTERNAL WIDTH - METRIC:483MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 17786037
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1194594 - RS Components, Ltd.
Specs
Length 7.48 inch (190 mm)
Depth 2.68 inch (68 mm)
Material Polycarbonate; ABS; ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
TK Series Enclosures - 105-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers