BUD INDUSTRIES, INC. Panel Chassis, 5.25Inx19In, Aluminium; Panel Type Bud Industries CB-1372

Description
PANEL CHASSIS, 5.25INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19 " Rack Mounting Rail; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL CHASSIS, 5.25INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19 " Rack Mounting Rail; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Chassis, 5.25Inx19In, Aluminium; Panel Type Bud Industries - 91F495 - Newark, An Avnet Company
Chicago, IL, United States
Panel Chassis, 5.25Inx19In, Aluminium; Panel Type Bud Industries
91F495
Panel Chassis, 5.25Inx19In, Aluminium; Panel Type Bud Industries 91F495
PANEL CHASSIS, 5.25INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19 " Rack Mounting Rail; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL CHASSIS, 5.25INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19 " Rack Mounting Rail; External Height - Metric:133.4mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F495
Product Name Panel Chassis, 5.25Inx19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 630255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details