BUD INDUSTRIES, INC. Panel Chassis, 3.5Inx19In, Aluminium; Panel Type Bud Industries CB-1371

Description
PANEL CHASSIS, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL CHASSIS, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Chassis, 3.5Inx19In, Aluminium; Panel Type Bud Industries - 91F494 - Newark, An Avnet Company
Chicago, IL, United States
Panel Chassis, 3.5Inx19In, Aluminium; Panel Type Bud Industries
91F494
Panel Chassis, 3.5Inx19In, Aluminium; Panel Type Bud Industries 91F494
PANEL CHASSIS, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL CHASSIS, 3.5INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:88.9mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F494
Product Name Panel Chassis, 3.5Inx19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SHC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details