BUD INDUSTRIES, INC. Panel Chassis, 1.75Inx19In, Aluminium; Panel Type Bud Industries CB-1370

Description
PANEL CHASSIS, 1.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:44.45mm; External Width - Metric:483mm RoHS Compliant: Yes
Description
PANEL CHASSIS, 1.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:44.45mm; External Width - Metric:483mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Chassis, 1.75Inx19In, Aluminium; Panel Type Bud Industries - 91F493 - Newark, An Avnet Company
Chicago, IL, United States
Panel Chassis, 1.75Inx19In, Aluminium; Panel Type Bud Industries
91F493
Panel Chassis, 1.75Inx19In, Aluminium; Panel Type Bud Industries 91F493
PANEL CHASSIS, 1.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:44.45mm; External Width - Metric:483mm RoHS Compliant: Yes

PANEL CHASSIS, 1.75INX19IN, ALUMINIUM; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Aluminum; Body Color:Unfinished; For Use With:19" Rack Mounting Rail; External Height - Metric:44.45mm; External Width - Metric:483mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91F493
Product Name Panel Chassis, 1.75Inx19In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details