BUD INDUSTRIES, INC. Sloping Panel Cabinets C-1588

Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet
Description
Metallic gray finish, removable front panel, hanged top
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Sloping Panel Cabinets
C-1588
Sloping Panel Cabinets C-1588
Metallic gray finish, removable front panel, hanged top

Metallic gray finish, removable front panel, hanged top

Supplier's Site
Boxes, Enclosures, Racks - Boxes - C-1588 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
C-1588
Boxes, Enclosures, Racks - Boxes C-1588
Win Source Part Number: 1051753-C-1588 Category: Boxes, Enclosures, Racks>Boxes Series: C Color: Gray Package: Bulk Standard Package: 1 Thickness: 20 Gauge Height: 8.000" (203.20mm) Material: Metal, Steel Design: Hinged Lid, Slanted Top Weight: 5.1 lbs (2.3 kg) Container Type: Cabinet Area (L x W): 80.4in² (519cm²) Dimension: 10.062" L x 8.000" W (255.57mm x 203.20mm) Alternative Parts (Cross-Reference): 1401E; N3R-5804; C-1587; C3R888SC; WA-1542; CHKO886C1588; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: C1588,377-1069,C 1588

Win Source Part Number: 1051753-C-1588
Category: Boxes, Enclosures, Racks>Boxes
Series: C
Color: Gray
Package: Bulk
Standard Package: 1
Thickness: 20 Gauge
Height: 8.000" (203.20mm)
Material: Metal, Steel
Design: Hinged Lid, Slanted Top
Weight: 5.1 lbs (2.3 kg)
Container Type: Cabinet
Area (L x W): 80.4in² (519cm²)
Dimension: 10.062" L x 8.000" W (255.57mm x 203.20mm)
Alternative Parts (Cross-Reference): 1401E; N3R-5804; C-1587; C3R888SC; WA-1542; CHKO886C1588;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: C1588,377-1069,C 1588

Buy Now
Boxes - 377-1069-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 10.062"" L x 8.000"" W (255.57mm x 203.20mm) X 8.000"" (203.20mm)"

"Cabinet Metal, Steel Gray Hinged Lid, Slanted Top 10.062"" L x 8.000"" W (255.57mm x 203.20mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 91F794 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
91F794
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 91F794
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:256mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:256mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Cabinet, Sloping Panel; Steel; 8 in.; 10.062 in.; 8 in.; Metallic Gray; 20 ga. - 70148461 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet, Sloping Panel; Steel; 8 in.; 10.062 in.; 8 in.; Metallic Gray; 20 ga.
70148461
Cabinet, Sloping Panel; Steel; 8 in.; 10.062 in.; 8 in.; Metallic Gray; 20 ga. 70148461
Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Sloping Panel Cabinet, Steel Material, Panel Mount, Sheet Metal Screw Type, Metallic Gray Finish
Design Features. 9 sizes, each with removable front panel. Bonus Features. Hinged top opens completely for access to components mounted on chassis. Finish: Metallic gray (MG).

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number C-1588 C-1588 377-1069-ND 91F794 70148461
Product Name Sloping Panel Cabinets Boxes, Enclosures, Racks - Boxes Boxes Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries Cabinet, Sloping Panel; Steel; 8 in.; 10.062 in.; 8 in.; Metallic Gray; 20 ga.
Type Console Enclosures Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 10.06 inch (256 mm) 10.08 inch (256 mm) 10.06 inch (256 mm)
Depth 8 inch (203 mm) 7.99 inch (203 mm) 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Instrument Enclosures -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.84 to 5.67 inch (72.14 to 144 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 106-507 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
4 suppliers