BUD INDUSTRIES, INC. Cabinet, Prestige, 14In, Steel, Gray; Rack U Height Bud Industries C-1557

Description
CABINET, PRESTIGE, 14IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:375.4mm; External Width - Metric:559mm; External Depth - Metric:413mm; External Width - Imperial:22" RoHS Compliant: Yes
Description
CABINET, PRESTIGE, 14IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:375.4mm; External Width - Metric:559mm; External Depth - Metric:413mm; External Width - Imperial:22" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Prestige, 14In, Steel, Gray; Rack U Height Bud Industries - 06M4489 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Prestige, 14In, Steel, Gray; Rack U Height Bud Industries
06M4489
Cabinet, Prestige, 14In, Steel, Gray; Rack U Height Bud Industries 06M4489
CABINET, PRESTIGE, 14IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:375.4mm; External Width - Metric:559mm; External Depth - Metric:413mm; External Width - Imperial:22" RoHS Compliant: Yes

CABINET, PRESTIGE, 14IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:375.4mm; External Width - Metric:559mm; External Depth - Metric:413mm; External Width - Imperial:22" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4489
Product Name Cabinet, Prestige, 14In, Steel, Gray; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5CBEE-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details