BUD INDUSTRIES, INC. Cabinet, Prestige, 10.5In, Steel, Gray; Rack U Height Bud Industries C-1555

Description
CABINET, PRESTIGE, 10.5IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:302.4mm; External Width - Metric:559mm; External Depth - Metric:360mm; Body Color:Grey RoHS Compliant: Yes
Description
CABINET, PRESTIGE, 10.5IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:302.4mm; External Width - Metric:559mm; External Depth - Metric:360mm; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Prestige, 10.5In, Steel, Gray; Rack U Height Bud Industries - 10M5140 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Prestige, 10.5In, Steel, Gray; Rack U Height Bud Industries
10M5140
Cabinet, Prestige, 10.5In, Steel, Gray; Rack U Height Bud Industries 10M5140
CABINET, PRESTIGE, 10.5IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:302.4mm; External Width - Metric:559mm; External Depth - Metric:360mm; Body Color:Grey RoHS Compliant: Yes

CABINET, PRESTIGE, 10.5IN, STEEL, GRAY; Rack U Height:-; Enclosure Material:Steel; Cabinet Style:Rack Mount; External Height - Metric:302.4mm; External Width - Metric:559mm; External Depth - Metric:360mm; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 10M5140
Product Name Cabinet, Prestige, 10.5In, Steel, Gray; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details