BUD INDUSTRIES, INC. Chassis, Rack Mount, 10.5X16.812In, Aluminum; Panel Type Bud Industries C-14245

Description
CHASSIS, RACK MOUNT, 10.5X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 10.5X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 10.5X16.812In, Aluminum; Panel Type Bud Industries - 05M6907 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 10.5X16.812In, Aluminum; Panel Type Bud Industries
05M6907
Chassis, Rack Mount, 10.5X16.812In, Aluminum; Panel Type Bud Industries 05M6907
CHASSIS, RACK MOUNT, 10.5X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 10.5X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:266.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05M6907
Product Name Chassis, Rack Mount, 10.5X16.812In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Shelving with drawers - R5SHC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details