BUD INDUSTRIES, INC. Chassis, Rack Mount, 8.75X16.812In, Aluminum; Panel Type Bud Industries C-14244

Description
CHASSIS, RACK MOUNT, 8.75X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:222.3mm; Product Range:- RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 8.75X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:222.3mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 8.75X16.812In, Aluminum; Panel Type Bud Industries - 06M4484 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 8.75X16.812In, Aluminum; Panel Type Bud Industries
06M4484
Chassis, Rack Mount, 8.75X16.812In, Aluminum; Panel Type Bud Industries 06M4484
CHASSIS, RACK MOUNT, 8.75X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:222.3mm; Product Range:- RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 8.75X16.812IN, ALUMINUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rack Mount Chassis; External Height - Metric:222.3mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 06M4484
Product Name Chassis, Rack Mount, 8.75X16.812In, Aluminum; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1691 lbs (767 kg)
Depth 23.62 inch (600 mm)
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details