BUD INDUSTRIES, INC. Chassis, Rack Mount, 7X16.812In, Aluminium; Panel Type Bud Industries C-14243

Description
CHASSIS, RACK MOUNT, 7X16.812IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rock Mount Chassis; External Height - Metric:177.8mm; External Width - Metric:427mm RoHS Compliant: Yes
Description
CHASSIS, RACK MOUNT, 7X16.812IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rock Mount Chassis; External Height - Metric:177.8mm; External Width - Metric:427mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chassis, Rack Mount, 7X16.812In, Aluminium; Panel Type Bud Industries - 05M4024 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Rack Mount, 7X16.812In, Aluminium; Panel Type Bud Industries
05M4024
Chassis, Rack Mount, 7X16.812In, Aluminium; Panel Type Bud Industries 05M4024
CHASSIS, RACK MOUNT, 7X16.812IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rock Mount Chassis; External Height - Metric:177.8mm; External Width - Metric:427mm RoHS Compliant: Yes

CHASSIS, RACK MOUNT, 7X16.812IN, ALUMINIUM; Panel Type:Internal Panel; Rack U Height:-; Panel Material:Aluminum; Body Color:Unfinished; For Use With:Rock Mount Chassis; External Height - Metric:177.8mm; External Width - Metric:427mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 05M4024
Product Name Chassis, Rack Mount, 7X16.812In, Aluminium; Panel Type Bud Industries
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details