BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries BRP-12216

Description
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:345lb RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:345lb RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries - 95M8563 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries
95M8563
Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries 95M8563
CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:345lb RoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 40U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:40U; External Height - Imperial:76.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:345lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8563
Product Name Cabinet Rack, 19In, 23.62In, 40U; Cabinet Type Bud Industries
Height 76.80 inch (1951 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-5825 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details