BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 24U; Cabinet Type Bud Industries BRP-12212

Description
CABINET RACK, 19IN, 23.62IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:24U; External Height - Imperial:48.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:254lb RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:24U; External Height - Imperial:48.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:254lb RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 24U; Cabinet Type Bud Industries - 95M8562 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 24U; Cabinet Type Bud Industries
95M8562
Cabinet Rack, 19In, 23.62In, 24U; Cabinet Type Bud Industries 95M8562
CABINET RACK, 19IN, 23.62IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:24U; External Height - Imperial:48.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:254lb RoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:24U; External Height - Imperial:48.8"; External Width - Imperial:23.6"; External Depth - Imperial:31.5"; Weight:254lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8562
Product Name Cabinet Rack, 19In, 23.62In, 24U; Cabinet Type Bud Industries
Height 48.80 inch (1240 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HKG-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details