BUD INDUSTRIES, INC. Cabinet Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries BRP-12208

Description
CABINET RACK, 19IN, 23.62IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:85.6"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:327lbRoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23.62IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:85.6"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:327lbRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries - 95M8561 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries
95M8561
Cabinet Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries 95M8561
CABINET RACK, 19IN, 23.62IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:85.6"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:327lbRoHS Compliant: Yes

CABINET RACK, 19IN, 23.62IN, 45U; Cabinet Type:19 Inch Equipment; Product Range:Professional Series; Rack U Height:45U; External Height - Imperial:85.6"; External Width - Imperial:23.6"; External Depth - Imperial:23.62"; Weight:327lbRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8561
Product Name Cabinet Rack, 19In, 23.62In, 45U; Cabinet Type Bud Industries
Height 85.60 inch (2174 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Rackmount Cases - 1881313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Casework System
Material Aluminum
Height 1.56 inch (39.6 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details