BUD INDUSTRIES, INC. Racks BRP-12206

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 77.400"" H (599.95mm x 599.95mm x 1965.96mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 77.400"" H (599.95mm x 599.95mm x 1965.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - BRP-12206-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 77.400"" H (599.95mm x 599.95mm x 1965.96mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 23.620"" L x 23.620"" W x 77.400"" H (599.95mm x 599.95mm x 1965.96mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
BRP-12206
Racks & Rack Cabinets BRP-12206
Racks & Rack Cabinets 23.62x23.62x77.40 BLACK TEXTURED

Racks & Rack Cabinets 23.62x23.62x77.40 BLACK TEXTURED

Buy Now Datasheet
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 23.62 x 77.40in - 70147812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 23.62 x 77.40in
70147812
Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 23.62 x 77.40in 70147812
Sturdy and Durable Steel Construction Mounting Rails: 14 GA, other parts 18 GAFinished Complete with Ventilated Tempered Glass Front Door, Locking Rear Door, Removable Sides EIA 310 Compliant for 19 Rack-Mount EquipmentTwo Pairs of Fully Adjustable Panel Mounting Rails Included. The Panel Mounting Rails Include Unique Notch At Each U Point to Allow for Rapid Equipment Location IdentificationTop Mount Fan Box Installed. Two Fans for 23 Depth, Four Fans for 31 DepthIncludes Ventilated Shelves (One Shelf in the 24U High Cabinet, Two Shelves in the 40U and 45U Cabinets)Includes Installed CastersLarge Cutout in Base. Cutout Comes Covered By 2.5 Deep Metal Cover Plates that Allow for Adjustable Opening Providing as Much or as Little Open Space for Cable AccessTwo (2) Additional 13 2.5 Cutouts in Front and Rear of Base Also Come with Readily Removable CoversVented at Top and Bottom of Sides, Which Also Can Be LockedComes Fully Assembled in a Wooden Crate to Eliminate Freight DamageFinish: Black Textured Powder Coating Easy to Clean

Sturdy and Durable Steel Construction Mounting Rails: 14 GA, other parts 18 GAFinished Complete with Ventilated Tempered Glass Front Door, Locking Rear Door, Removable Sides EIA 310 Compliant for 19 Rack-Mount EquipmentTwo Pairs of Fully Adjustable Panel Mounting Rails Included. The Panel Mounting Rails Include Unique Notch At Each U Point to Allow for Rapid Equipment Location IdentificationTop Mount Fan Box Installed. Two Fans for 23 Depth, Four Fans for 31 DepthIncludes Ventilated Shelves (One Shelf in the 24U High Cabinet, Two Shelves in the 40U and 45U Cabinets)Includes Installed CastersLarge Cutout in Base. Cutout Comes Covered By 2.5 Deep Metal Cover Plates that Allow for Adjustable Opening Providing as Much or as Little Open Space for Cable AccessTwo (2) Additional 13 2.5 Cutouts in Front and Rear of Base Also Come with Readily Removable CoversVented at Top and Bottom of Sides, Which Also Can Be LockedComes Fully Assembled in a Wooden Crate to Eliminate Freight DamageFinish: Black Textured Powder Coating Easy to Clean

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number BRP-12206-ND BRP-12206 70147812
Product Name Racks Racks & Rack Cabinets Rack; Steel; Glass Door; Rear Door; Rails; Fans; Black; 23.62 x 23.62 x 77.40in
Type Rack Enclosures
Material Steel Steel
Features Rear Access Cover / Door RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details