BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries BB-1807-BT

Description
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries - 06M4462 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
06M4462
Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries 06M4462
ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:381mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06M4462
Product Name Enclosure, Cabinet, Aluminium, Black; Enclosure Type Bud Industries
Length 9.94 inch (252 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1418BCS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details