BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries BB-1806-RB

Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries - 98F033 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
98F033
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries 98F033
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:252.4mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 98F033
Product Name Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
Length 9.94 inch (252 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details