BUD INDUSTRIES, INC. Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries BB-1803-RB

Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries - 94F4924 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
94F4924
Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries 94F4924
ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:208mm; External Width - Metric:211mm; External Depth - Metric:279mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4924
Product Name Enclosure, Cabinet, Aluminium, Blue; Enclosure Type Bud Industries
Length 8.19 inch (208 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 137-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers