BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Accessories BAS-5107

Description
Win Source Part Number: 1005757-BAS-5107 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS5107,BAS 5107
Request a Quote Datasheet
Description
Win Source Part Number: 1005757-BAS-5107 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS5107,BAS 5107
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - BAS-5107 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
BAS-5107
Boxes, Enclosures, Racks - Rack Accessories BAS-5107
Win Source Part Number: 1005757-BAS-5107 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: BAS5107,BAS 5107

Win Source Part Number: 1005757-BAS-5107
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Slide Mounting Bracket Kit
For Use With/Related Products: Cabinet Racks
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: BAS5107,BAS 5107

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BAS-5107
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411T - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
TK Series Enclosures - 137-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers