BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Rack Accessories BAS-5106

Description
Win Source Part Number: 979442-BAS-5106 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: 377-1204,BAS5106,BAS 5106
Request a Quote Datasheet
Description
Win Source Part Number: 979442-BAS-5106 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: 377-1204,BAS5106,BAS 5106
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - BAS-5106 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
BAS-5106
Boxes, Enclosures, Racks - Rack Accessories BAS-5106
Win Source Part Number: 979442-BAS-5106 Category: Boxes, Enclosures, Racks>Rack Accessories Package: Bulk Accessory Type: Slide Mounting Bracket Kit For Use With/Related Products: Cabinet Racks Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: 377-1204,BAS5106,BAS 5106

Win Source Part Number: 979442-BAS-5106
Category: Boxes, Enclosures, Racks>Rack Accessories
Package: Bulk
Accessory Type: Slide Mounting Bracket Kit
For Use With/Related Products: Cabinet Racks
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: 377-1204,BAS5106,BAS 5106

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number BAS-5106
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1401M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details