BUD INDUSTRIES, INC. Boxes AU-1039-MG

Description
"Cabinet Metal, Aluminum Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cabinet Metal, Aluminum Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - AU-1039-MG-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Aluminum Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

"Cabinet Metal, Aluminum Gray End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries - 05M3900 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries
05M3900
Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries 05M3900
ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: No

ENCLOSURE, CABINET, ALUMINIUM, GRAY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AU-1039-MG-ND 05M3900
Product Name Boxes Enclosure, Cabinet, Aluminium, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 7610827 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Desktop Enclosures - 1965964 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 10.39 inch (264 mm)
Width 7.09 inch (180 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details
Stainless Steel Enclosures - inoBOX A2 - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.94 to 15.75 inch (100 to 400 mm)
View Details