BUD INDUSTRIES, INC. Boxes ATX-10515

Description
"Junction Box Metal, Aluminum Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2447-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 10.236"" L x 6.299"" W (260.00mm x 160.00mm) X 3.543"" (90.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10515
Electrical Enclosures ATX-10515
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 10.24x6.30x3.54

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 10.24x6.30x3.54

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0656 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0656
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0656
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.2mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:90.2mm; External Width - Metric:260mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2447-ND ATX-10515 73Y0656
Product Name Boxes Electrical Enclosures Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall-Mount Enclosures For Networks/IIoT/Controls - NET-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.51 to 8.66 inch (140 to 220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
TK Series Enclosures - 127-411 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers