BUD INDUSTRIES, INC. Boxes ATX-10510

Description
"Junction Box Metal, Aluminum Gray Cover Included 6.890"" L x 3.150"" W (175.00mm x 80.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 6.890"" L x 3.150"" W (175.00mm x 80.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2445-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 6.890"" L x 3.150"" W (175.00mm x 80.00mm) X 2.244"" (57.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 6.890"" L x 3.150"" W (175.00mm x 80.00mm) X 2.244"" (57.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10510
Electrical Enclosures ATX-10510
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 6.89x3.15x2.24"

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 6.89x3.15x2.24"

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0654 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0654
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0654
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.7mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:57.7mm; External Width - Metric:175mm; External Depth - Metric:80mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2445-ND ATX-10510 73Y0654
Product Name Boxes Electrical Enclosures Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Large Desktop/Portable Instrument Enclosures - MEDITEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 to 11.42 inch (160 to 290 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Enclosures - esx enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Push Buttons/ 22mm Polycarbonate Enclosures - 153-601 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
2 suppliers