"Junction Box Metal, Aluminum Gray Cover Included 6.299"" L x 6.299"" W (160.00mm x 160.00mm) X 3.583"" (91.00mm)"
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 6.30x6.30x3.58"
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:89.9mm; External Width - Metric:160mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2444-ND | ATX-10509 | 73Y0653 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Aluminum | Aluminum; Diecast Aluminium | |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 |