BUD INDUSTRIES, INC. Boxes ATX-10501

Description
"Junction Box Metal, Aluminum Gray Cover Included 3.150"" L x 2.953"" W (80.00mm x 75.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet
Description
"Junction Box Metal, Aluminum Gray Cover Included 3.150"" L x 2.953"" W (80.00mm x 75.00mm) X 2.244"" (57.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2439-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Metal, Aluminum Gray Cover Included 3.150"" L x 2.953"" W (80.00mm x 75.00mm) X 2.244"" (57.00mm)"

"Junction Box Metal, Aluminum Gray Cover Included 3.150"" L x 2.953"" W (80.00mm x 75.00mm) X 2.244"" (57.00mm)"

Buy Now Datasheet
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries - 73Y0648 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries
73Y0648
Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries 73Y0648
ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:81mm; External Depth - Metric:76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, EXPLOSION PROOF, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.9mm; External Width - Metric:81mm; External Depth - Metric:76mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
ATX-10501
Electrical Enclosures ATX-10501
Electrical Enclosures EXPLOSION PROOF ALUM ATEX 2.95x3.15x2.24"

Electrical Enclosures EXPLOSION PROOF ALUM ATEX 2.95x3.15x2.24"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2439-ND 73Y0648 ATX-10501
Product Name Boxes Enclosure, Explosion Proof, Alum, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Enclosures - ART-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Round; Square
Length 4.33 to 6.23 inch (110 to 158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details
TK Series Enclosures - 111-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
2 suppliers