BUD INDUSTRIES, INC. Enclosures, Accessories; Bumper / Feet Mounting Bud Industries AT-8185

Description
ENCLOSURES, ACCESSORIES; Bumper / Feet Mounting:-; Height:5.588mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Color:Black; External Depth:889mm RoHS Compliant: No
Datasheet
Description
ENCLOSURES, ACCESSORIES; Bumper / Feet Mounting:-; Height:5.588mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Color:Black; External Depth:889mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures, Accessories; Bumper / Feet Mounting Bud Industries - 33C4103 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Accessories; Bumper / Feet Mounting Bud Industries
33C4103
Enclosures, Accessories; Bumper / Feet Mounting Bud Industries 33C4103
ENCLOSURES, ACCESSORIES; Bumper / Feet Mounting:-; Height:5.588mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Color:Black; External Depth:889mm RoHS Compliant: No

ENCLOSURES, ACCESSORIES; Bumper / Feet Mounting:-; Height:5.588mm; Base Diameter:-; Base Width:-; Bumper / Feet Style:Square; Bumper / Feet Colour:-; Bumper / Feet Material:-; Product Range:-; Body Color:Black; External Depth:889mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 33C4103
Product Name Enclosures, Accessories; Bumper / Feet Mounting Bud Industries
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers