BUD INDUSTRIES, INC. Rack Accessories - AS-5002-A AS-5002-A

Description
Manufacturer: Bud Industries Win Source Part Number: 763828-AS-5002-A Series: AS Features: Sliding Mechanism Accessory Type: Mounting Brackets For Use With/Related Products: Cabinet Racks Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 763828-AS-5002-A Series: AS Features: Sliding Mechanism Accessory Type: Mounting Brackets For Use With/Related Products: Cabinet Racks Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Accessories - AS-5002-A - AS-5002-A - Win Source Electronics
Laguna Hills, CA, United States
Rack Accessories - AS-5002-A
AS-5002-A
Rack Accessories - AS-5002-A AS-5002-A
Manufacturer: Bud Industries Win Source Part Number: 763828-AS-5002-A Series: AS Features: Sliding Mechanism Accessory Type: Mounting Brackets For Use With/Related Products: Cabinet Racks Categories: Boxes, Enclosures, Racks Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Bud Industries
Win Source Part Number: 763828-AS-5002-A
Series: AS
Features: Sliding Mechanism
Accessory Type: Mounting Brackets
For Use With/Related Products: Cabinet Racks
Categories: Boxes, Enclosures, Racks
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number AS-5002-A
Product Name Rack Accessories - AS-5002-A
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details