BUD INDUSTRIES, INC. Boxes ANS-3833

Description
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 182.00mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 182.00mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1998-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 182.00mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 182.00mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminum, Natural; Enclosure Type Bud Industries - 12T3863 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminum, Natural; Enclosure Type Bud Industries
12T3863
Enclosure, Emi/rfi, Aluminum, Natural; Enclosure Type Bud Industries 12T3863
ENCLOSURE, EMI/RFI, ALUMINUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:186mm; External Depth - Metric:266mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINUM, NATURAL; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:55mm; External Width - Metric:186mm; External Depth - Metric:266mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3833
Electrical Enclosures ANS-3833
Electrical Enclosures 10.31x7.17x2.17 ALUM EMI/RFI SHIELDING

Electrical Enclosures 10.31x7.17x2.17 ALUM EMI/RFI SHIELDING

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1998-ND 12T3863 ANS-3833
Product Name Boxes Enclosure, Emi/rfi, Aluminum, Natural; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - 2832135 - RS Components, Ltd.
Specs
Length 2.28 inch (58 mm)
Width 1.38 inch (35 mm)
Material Polycarbonate; Polycarbonate, Polyphenylene Oxide
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-ULX empty enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 127-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers