BUD INDUSTRIES, INC. Boxes ANS-3817

Description
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1602-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)"

"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4559
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4559
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:50mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:50mm; External Depth - Metric:200mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3817
Electrical Enclosures ANS-3817
Electrical Enclosures 7.87x5.91x1.97 ALUM EMI/RFI Shielding

Electrical Enclosures 7.87x5.91x1.97 ALUM EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1602-ND 89M4559 ANS-3817
Product Name Boxes Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 583218 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.22 inch (158 mm)
Width 3.74 inch (95 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GUA junction and pulling box - flameproof ex d iic junction boxes and pulling boxes gua - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 105-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers