BUD INDUSTRIES, INC. Boxes ANS-3813-B

Description
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"
Request a Quote
Description
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a die-cast aluminum product designed for EMI/RFI shielding, featuring a smooth black finish. It meets NEMA ratings 1, 2, 4, 4X, 12, 13, and IP65, ensuring protection against dust and water ingress. The dimensions include an external height of 100.1 mm, width of 50 mm, and depth of 150 mm. It is equipped with a silicone gasket and stainless steel captive screws for secure assembly. The enclosure is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications requiring robust shielding and environmental protection.

Datasheet Summary
Powered by GS/AI

The enclosure is a die-cast aluminum product designed for EMI/RFI shielding, featuring a smooth black finish. It meets NEMA ratings 1, 2, 4, 4X, 12, 13, and IP65, ensuring protection against dust and water ingress. The dimensions include an external height of 100.1 mm, width of 50 mm, and depth of 150 mm. It is equipped with a silicone gasket and stainless steel captive screws for secure assembly. The enclosure is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for applications requiring robust shielding and environmental protection.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1599-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"

"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4556 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4556
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4556
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:100.1mm; External Width - Metric:50mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3813-B
Electrical Enclosures ANS-3813-B
Electrical Enclosures 5.91x3.94x1.97 BLACK EMI/RFI Shielding

Electrical Enclosures 5.91x3.94x1.97 BLACK EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1599-ND 89M4556 ANS-3813-B
Product Name Boxes Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381239 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.78 inch (96 mm)
Width 1.85 inch (47 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers