BUD INDUSTRIES, INC. Boxes ANS-3811

Description
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1596-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"

"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3811
Electrical Enclosures ANS-3811
Electrical Enclosures 10.79x6.81x3.94 ALUM EMI/RFI Shielding

Electrical Enclosures 10.79x6.81x3.94 ALUM EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4553 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4553
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4553
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:100mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:100mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Natural;10.79L x 6.81W x 3.94D - 70147794 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Natural;10.79L x 6.81W x 3.94D
70147794
Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Natural;10.79L x 6.81W x 3.94D 70147794
This rugged die cast aluminum alloy enclosure provides strength and rigidity for heavy duty applications. It is designed to house and protect sensitive instruments and electronic components requiring EMI/RFI shielding in marine and swimming pool applications, wet and dirty industrial applications and washdown environments. Features • 12 ADC Die Cast Aluminum Alloy • One-piece Molded Outer Silicone Gasket Provides Reliable and Long Lasting Sealing to Meet NEMA 4X and IP 65 Requirements • Second Wire-Mesh with Sponge Rubber Gasket Provides Excellent EMI/RFI Protection • Captive Cover Assembly Screws (M4) Are Located Outside the Sealing Area • Recessed Area on Cover Surface for Decals • Easily Machined and Modified to Your Custom Requirements

This rugged die cast aluminum alloy enclosure provides strength and rigidity for heavy duty applications. It is designed to house and protect sensitive instruments and electronic components requiring EMI/RFI shielding in marine and swimming pool applications, wet and dirty industrial applications and washdown environments.
Features
• 12 ADC Die Cast Aluminum Alloy
• One-piece Molded Outer Silicone Gasket Provides Reliable and Long Lasting Sealing to Meet NEMA 4X and IP 65 Requirements
• Second Wire-Mesh with Sponge Rubber Gasket Provides Excellent EMI/RFI Protection
• Captive Cover Assembly Screws (M4) Are Located Outside the Sealing Area
• Recessed Area on Cover Surface for Decals
• Easily Machined and Modified to Your Custom Requirements

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1596-ND ANS-3811 89M4553 70147794
Product Name Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries Enclosure; NEMA 4X; Aluminum; EMI/RFI Shielding; Natural;10.79L x 6.81W x 3.94D
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium Aluminum
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 4X
Features EMI/RFI RoHS Compliant EMI/RFI
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414N4PHO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating Type 3R
View Details
3 suppliers
TK Series Enclosures - 109-414 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers