BUD INDUSTRIES, INC. Boxes ANS-3811-B

Description
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1597-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"

"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries - 89M4554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries
89M4554
Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries 89M4554
ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:100mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:173mm; External Width - Metric:100mm; External Depth - Metric:274mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3811-B
Electrical Enclosures ANS-3811-B
Electrical Enclosures 10.79x6.81x3.94 BLK EMI/RFI Shielding

Electrical Enclosures 10.79x6.81x3.94 BLK EMI/RFI Shielding

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1597-ND 89M4554 ANS-3811-B
Product Name Boxes Enclosure, Emi/rfi, Aluminium, Black; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 121-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers