BUD INDUSTRIES, INC. Boxes ANS-3803

Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1588-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
ANS-3803
Electrical Enclosures ANS-3803
Electrical Enclosures 3.79x3.79x2.64 ALUM EMI/RFI Shielding

Electrical Enclosures 3.79x3.79x2.64 ALUM EMI/RFI Shielding

Buy Now Datasheet
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries - 89M4545 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
89M4545
Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries 89M4545
ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, EMI/RFI, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:67.1mm; External Width - Metric:96mm; External Depth - Metric:96mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1588-ND ANS-3803 89M4545
Product Name Boxes Electrical Enclosures Enclosure, Emi/rfi, Aluminium; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features EMI/RFI RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 53176965 - Radwell International
Keystone Electronics Corp.
Specs
Type Junction Box
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details